Vishay Intertechnology, Inc. RES 1.69 OHM 1/2W 1% AXIAL CMF551R6900FKR6

Description
RES 1.69ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.69ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69 OHM 1/2W 1% AXIAL - CMF551R6900FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69 OHM 1/2W 1% AXIAL
CMF551R6900FKR6
RES 1.69 OHM 1/2W 1% AXIAL CMF551R6900FKR6
RES 1.69ohm 1/2W 1% AXIAL

RES 1.69ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551R6900FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R6900FKR6-ND
Through Hole Resistors CMF551R6900FKR6-ND
1.69 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.69 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551R6900FKR6 CMF551R6900FKR6-ND
Product Name RES 1.69 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.69 ohms 1.69 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details