Vishay Intertechnology, Inc. Through Hole Resistors CMF551R6700FKBF

Description
1.67 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.67 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF551R6700FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF551R6700FKBF-ND
Through Hole Resistors 541-CMF551R6700FKBF-ND
1.67 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.67 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.67 OHM 1/2W 1% AXIAL - CMF551R6700FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.67 OHM 1/2W 1% AXIAL
CMF551R6700FKBF
RES 1.67 OHM 1/2W 1% AXIAL CMF551R6700FKBF
RES 1.67ohm 1/2W 1% AXIAL

RES 1.67ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,1.62Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C6964 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.62Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C6964
Resistor,metal Film,1.62Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C6964
Resistor,Metal Film,1.62Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,1.62Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CMF551R6700FKBF-ND CMF551R6700FKBF 40C6964
Product Name Through Hole Resistors RES 1.67 OHM 1/2W 1% AXIAL Resistor,metal Film,1.62Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.67 ohms 1.67 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details