Vishay Intertechnology, Inc. RES 1.62 OHM 1/2W 1% AXIAL CMF551R6200FKBF

Description
RES 1.62ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.62ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62 OHM 1/2W 1% AXIAL - CMF551R6200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62 OHM 1/2W 1% AXIAL
CMF551R6200FKBF
RES 1.62 OHM 1/2W 1% AXIAL CMF551R6200FKBF
RES 1.62ohm 1/2W 1% AXIAL

RES 1.62ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551R6200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R6200FKBF-ND
Through Hole Resistors CMF551R6200FKBF-ND
1.62 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.62 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.62Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 20C0141 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.62Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
20C0141
Resistor,metal Film,1.62Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 20C0141
Resistor,Metal Film,1.62Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,1.62Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551R6200FKBF CMF551R6200FKBF-ND 20C0141
Product Name RES 1.62 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.62Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.62 ohms 1.62 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers