VISHAY PRECISION GROUP
CMF551R5000JKWF -- CMF-55 1.5 5% T-1 RE5 VISHAY
Vishay Precision Group
Cmf-55 1.5 5% T-1 Re5 Vishay
CMF551R5000JKWF
Description
CMF-55 1.5 5% T-1 RE5
Description
CMF-55 1.5 5% T-1 RE5
Suppliers
Cmf-55 1.5 5% T-1 Re5 Vishay
67P9934
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
67P9934 |
|
Product Name
|
Cmf-55 1.5 5% T-1 Re5 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
0.1800 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details