Vishay Precision Group Cmf-55 1.5 1% T-0 Re7 Vishay CMF551R5000FLR7

Description
CMF-55 1.5 1% T-0 RE7
Description
CMF-55 1.5 1% T-0 RE7

Suppliers

Company
Product
Description
Supplier Links
Cmf-55 1.5 1% T-0 Re7 Vishay - 67P9926 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.5 1% T-0 Re7 Vishay
67P9926
Cmf-55 1.5 1% T-0 Re7 Vishay 67P9926
CMF-55 1.5 1% T-0 RE7

CMF-55 1.5 1% T-0 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P9926
Product Name Cmf-55 1.5 1% T-0 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details