Vishay Intertechnology, Inc. RES 1.5 OHM 1/2W 1% AXIAL CMF551R5000FKEK

Description
RES 1.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5 OHM 1/2W 1% AXIAL - CMF551R5000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 1/2W 1% AXIAL
CMF551R5000FKEK
RES 1.5 OHM 1/2W 1% AXIAL CMF551R5000FKEK
RES 1.5ohm 1/2W 1% AXIAL

RES 1.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551R5000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R5000FKEK-ND
Through Hole Resistors CMF551R5000FKEK-ND
1.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 1.5 Ohm, 500Mw, 1%; Resistance Vishay - 65K2369 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 1.5 Ohm, 500Mw, 1%; Resistance Vishay
65K2369
Resistor, Metal Film, 1.5 Ohm, 500Mw, 1%; Resistance Vishay 65K2369
RESISTOR, METAL FILM, 1.5 OHM, 500mW, 1%; Resistance:1.5ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 1.5 OHM, 500mW, 1%; Resistance:1.5ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551R5000FKEK CMF551R5000FKEK-ND 65K2369
Product Name RES 1.5 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor, Metal Film, 1.5 Ohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details