Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 1.5ohms 1%
1.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF551R5000FKBF | CMF551R5000FKBF-ND |
| Product Name | Vishay/DaleMetal Film Resistors - | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Resistance Range | 1.5 ohms | 1.5 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |