Vishay Intertechnology, Inc. Through Hole Resistors CMF551R4700FKRE

Description
1.47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551R4700FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R4700FKRE-ND
Through Hole Resistors CMF551R4700FKRE-ND
1.47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.47 OHM 1/2W 1% AXIAL - CMF551R4700FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47 OHM 1/2W 1% AXIAL
CMF551R4700FKRE
RES 1.47 OHM 1/2W 1% AXIAL CMF551R4700FKRE
RES 1.47ohm 1/2W 1% AXIAL

RES 1.47ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 1.47 1% T-1 R36 Vishay - 67P9909 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.47 1% T-1 R36 Vishay
67P9909
Cmf-55 1.47 1% T-1 R36 Vishay 67P9909
CMF-55 1.47 1% T-1 R36

CMF-55 1.47 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551R4700FKRE-ND CMF551R4700FKRE 67P9909
Product Name Through Hole Resistors RES 1.47 OHM 1/2W 1% AXIAL Cmf-55 1.47 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.47 ohms 1.47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details