Vishay Intertechnology, Inc. Through Hole Resistors CMF551R4700FKEB

Description
1.47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551R4700FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R4700FKEB-ND
Through Hole Resistors CMF551R4700FKEB-ND
1.47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.47 OHM 1/2W 1% AXIAL - CMF551R4700FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47 OHM 1/2W 1% AXIAL
CMF551R4700FKEB
RES 1.47 OHM 1/2W 1% AXIAL CMF551R4700FKEB
RES 1.47ohm 1/2W 1% AXIAL

RES 1.47ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 1.47 1% T-1 Eb E3 Vishay - 67P9907 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.47 1% T-1 Eb E3 Vishay
67P9907
Cmf-55 1.47 1% T-1 Eb E3 Vishay 67P9907
CMF-55 1.47 1% T-1 EB e3

CMF-55 1.47 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551R4700FKEB-ND CMF551R4700FKEB 67P9907
Product Name Through Hole Resistors RES 1.47 OHM 1/2W 1% AXIAL Cmf-55 1.47 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.47 ohms 1.47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details