Vishay Intertechnology, Inc. Through Hole Resistors CMF551R4700FKBF

Description
1.47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551R4700FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R4700FKBF-ND
Through Hole Resistors CMF551R4700FKBF-ND
1.47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.47 OHM 1/2W 1% AXIAL - CMF551R4700FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47 OHM 1/2W 1% AXIAL
CMF551R4700FKBF
RES 1.47 OHM 1/2W 1% AXIAL CMF551R4700FKBF
RES 1.47ohm 1/2W 1% AXIAL

RES 1.47ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,1.47Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C6948 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.47Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C6948
Resistor,metal Film,1.47Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C6948
Resistor,Metal Film,1.47Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,1.47Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551R4700FKBF-ND CMF551R4700FKBF 40C6948
Product Name Through Hole Resistors RES 1.47 OHM 1/2W 1% AXIAL Resistor,metal Film,1.47Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.47 ohms 1.47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers