Vishay Intertechnology, Inc. RES 1.43 OHM 1/2W 1% AXIAL CMF551R4300FKEB

Description
RES 1.43ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.43ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.43 OHM 1/2W 1% AXIAL - CMF551R4300FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43 OHM 1/2W 1% AXIAL
CMF551R4300FKEB
RES 1.43 OHM 1/2W 1% AXIAL CMF551R4300FKEB
RES 1.43ohm 1/2W 1% AXIAL

RES 1.43ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551R4300FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R4300FKEB-ND
Through Hole Resistors CMF551R4300FKEB-ND
1.43 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.43 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.43 1% T-1 Eb E3 Vishay - 67P9903 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.43 1% T-1 Eb E3 Vishay
67P9903
Cmf-55 1.43 1% T-1 Eb E3 Vishay 67P9903
CMF-55 1.43 1% T-1 EB e3

CMF-55 1.43 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551R4300FKEB CMF551R4300FKEB-ND 67P9903
Product Name RES 1.43 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.43 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.43 ohms 1.43 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers