Vishay Intertechnology, Inc. Metal Film Resistors - CMF551R3700FKEA

Description
Metal Film Resistors - Through Hole CMF-55 1.37 1% T-1 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 1.37 1% T-1 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551R3700FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551R3700FKEA
Metal Film Resistors - CMF551R3700FKEA
Metal Film Resistors - Through Hole CMF-55 1.37 1% T-1 EA e3

Metal Film Resistors - Through Hole CMF-55 1.37 1% T-1 EA e3

Supplier's Site
Through Hole Resistors - CMF551R3700FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R3700FKEA-ND
Through Hole Resistors CMF551R3700FKEA-ND
1.37 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.37 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.37 1% T-1 Ea E3 Vishay - 67P9901 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.37 1% T-1 Ea E3 Vishay
67P9901
Cmf-55 1.37 1% T-1 Ea E3 Vishay 67P9901
CMF-55 1.37 1% T-1 EA e3

CMF-55 1.37 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551R3700FKEA CMF551R3700FKEA-ND 67P9901
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 1.37 1% T-1 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details