Vishay Intertechnology, Inc. RES 1.3 OHM 1/2W 1% AXIAL CMF551R3000FKR6

Description
RES 1.3ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.3ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3 OHM 1/2W 1% AXIAL - CMF551R3000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3 OHM 1/2W 1% AXIAL
CMF551R3000FKR6
RES 1.3 OHM 1/2W 1% AXIAL CMF551R3000FKR6
RES 1.3ohm 1/2W 1% AXIAL

RES 1.3ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551R3000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R3000FKR6-ND
Through Hole Resistors CMF551R3000FKR6-ND
1.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.3Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C6943 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.3Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C6943
Resistor,metal Film,1.3Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C6943
Resistor,Metal Film,1.3Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,1.3Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551R3000FKR6 CMF551R3000FKR6-ND 40C6943
Product Name RES 1.3 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.3Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.3 ohms 1.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers