Vishay Intertechnology, Inc. Through Hole Resistors CMF551R3000FKEB

Description
1.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551R3000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R3000FKEB-ND
Through Hole Resistors CMF551R3000FKEB-ND
1.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.3 OHM 1/2W 1% AXIAL - CMF551R3000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3 OHM 1/2W 1% AXIAL
CMF551R3000FKEB
RES 1.3 OHM 1/2W 1% AXIAL CMF551R3000FKEB
RES 1.3ohm 1/2W 1% AXIAL

RES 1.3ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 1.3 1% T-1 Eb E3 Vishay - 67P9894 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.3 1% T-1 Eb E3 Vishay
67P9894
Cmf-55 1.3 1% T-1 Eb E3 Vishay 67P9894
CMF-55 1.3 1% T-1 EB e3

CMF-55 1.3 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551R3000FKEB-ND CMF551R3000FKEB 67P9894
Product Name Through Hole Resistors RES 1.3 OHM 1/2W 1% AXIAL Cmf-55 1.3 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.3 ohms 1.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers