Vishay Intertechnology, Inc. Through Hole Resistors CMF551R2700FKEK

Description
1.27 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.27 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551R2700FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R2700FKEK-ND
Through Hole Resistors CMF551R2700FKEK-ND
1.27 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.27 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.27 OHM 1/2W 1% AXIAL - CMF551R2700FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27 OHM 1/2W 1% AXIAL
CMF551R2700FKEK
RES 1.27 OHM 1/2W 1% AXIAL CMF551R2700FKEK
RES 1.27ohm 1/2W 1% AXIAL

RES 1.27ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 1.27 1% T-1 Ek E3 Vishay - 67P9891 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.27 1% T-1 Ek E3 Vishay
67P9891
Cmf-55 1.27 1% T-1 Ek E3 Vishay 67P9891
CMF-55 1.27 1% T-1 EK e3

CMF-55 1.27 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551R2700FKEK-ND CMF551R2700FKEK 67P9891
Product Name Through Hole Resistors RES 1.27 OHM 1/2W 1% AXIAL Cmf-55 1.27 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.27 ohms 1.27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details