Vishay Precision Group RES 1.27 OHM 1/2W 1% AXIAL CMF551R2700FKEB

Description
RES 1.27ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.27ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.27 OHM 1/2W 1% AXIAL - CMF551R2700FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27 OHM 1/2W 1% AXIAL
CMF551R2700FKEB
RES 1.27 OHM 1/2W 1% AXIAL CMF551R2700FKEB
RES 1.27ohm 1/2W 1% AXIAL

RES 1.27ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551R2700FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R2700FKEB-ND
Through Hole Resistors CMF551R2700FKEB-ND
1.27 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.27 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.27 1% T-1 Eb E3 Vishay - 67P9890 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.27 1% T-1 Eb E3 Vishay
67P9890
Cmf-55 1.27 1% T-1 Eb E3 Vishay 67P9890
CMF-55 1.27 1% T-1 EB e3

CMF-55 1.27 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551R2700FKEB CMF551R2700FKEB-ND 67P9890
Product Name RES 1.27 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.27 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.27 ohms 1.27 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details