Vishay Intertechnology, Inc. Metal Film Resistors - CMF551R2100FKBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551R2100FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551R2100FKBF
Metal Film Resistors - CMF551R2100FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF551R2100FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R2100FKBF-ND
Through Hole Resistors CMF551R2100FKBF-ND
1.21 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.21 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.21Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C6940 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.21Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C6940
Resistor,metal Film,1.21Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C6940
Resistor,Metal Film,1.21Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,1.21Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551R2100FKBF CMF551R2100FKBF-ND 40C6940
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,1.21Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 1.21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details