Vishay Intertechnology, Inc. RES 1.2 OHM 1/2W 5% AXIAL CMF551R2000JKEA

Description
RES 1.2ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.2ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2 OHM 1/2W 5% AXIAL - CMF551R2000JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2 OHM 1/2W 5% AXIAL
CMF551R2000JKEA
RES 1.2 OHM 1/2W 5% AXIAL CMF551R2000JKEA
RES 1.2ohm 1/2W 5% AXIAL

RES 1.2ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551R2000JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R2000JKEA-ND
Through Hole Resistors CMF551R2000JKEA-ND
1.2 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.2 5% T-1 Ea E3 Vishay - 67P9884 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.2 5% T-1 Ea E3 Vishay
67P9884
Cmf-55 1.2 5% T-1 Ea E3 Vishay 67P9884
CMF-55 1.2 5% T-1 EA e3

CMF-55 1.2 5% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551R2000JKEA CMF551R2000JKEA-ND 67P9884
Product Name RES 1.2 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 1.2 5% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.2 ohms 1.2 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details