Vishay Intertechnology, Inc. Through Hole Resistors CMF551R2000FKBF

Description
1.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551R2000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R2000FKBF-ND
Through Hole Resistors CMF551R2000FKBF-ND
1.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.2 OHM 1/2W 1% AXIAL - CMF551R2000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2 OHM 1/2W 1% AXIAL
CMF551R2000FKBF
RES 1.2 OHM 1/2W 1% AXIAL CMF551R2000FKBF
RES 1.2ohm 1/2W 1% AXIAL

RES 1.2ohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 1.2 Ohm, +/1 Percent, 100 Ppm Vishay - 40C6937 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.2 Ohm, +/1 Percent, 100 Ppm Vishay
40C6937
Cmf55, 1.2 Ohm, +/1 Percent, 100 Ppm Vishay 40C6937
CMF55, 1.2 Ohm, +/- 1 Percent, 100 ppm

CMF55, 1.2 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551R2000FKBF-ND CMF551R2000FKBF 40C6937
Product Name Through Hole Resistors RES 1.2 OHM 1/2W 1% AXIAL Cmf55, 1.2 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.2 ohms 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614973-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details