Vishay Intertechnology, Inc. RES 1.18 OHM 1/2W 1% AXIAL CMF551R1800FKRE

Description
RES 1.18ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.18ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18 OHM 1/2W 1% AXIAL - CMF551R1800FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18 OHM 1/2W 1% AXIAL
CMF551R1800FKRE
RES 1.18 OHM 1/2W 1% AXIAL CMF551R1800FKRE
RES 1.18ohm 1/2W 1% AXIAL

RES 1.18ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551R1800FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R1800FKRE-ND
Through Hole Resistors CMF551R1800FKRE-ND
1.18 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.18 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.18 1% T-1 R36 Vishay - 67P9879 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.18 1% T-1 R36 Vishay
67P9879
Cmf-55 1.18 1% T-1 R36 Vishay 67P9879
CMF-55 1.18 1% T-1 R36

CMF-55 1.18 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551R1800FKRE CMF551R1800FKRE-ND 67P9879
Product Name RES 1.18 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.18 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.18 ohms 1.18 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers