Vishay Intertechnology, Inc. Through Hole Resistors CMF551R1800FKEA

Description
1.18 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.18 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551R1800FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R1800FKEA-ND
Through Hole Resistors CMF551R1800FKEA-ND
1.18 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.18 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.18 OHM 1/2W 1% AXIAL - CMF551R1800FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18 OHM 1/2W 1% AXIAL
CMF551R1800FKEA
RES 1.18 OHM 1/2W 1% AXIAL CMF551R1800FKEA
RES 1.18ohm 1/2W 1% AXIAL

RES 1.18ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 1.18 1% T-1 Ea E3 Vishay - 67P9878 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.18 1% T-1 Ea E3 Vishay
67P9878
Cmf-55 1.18 1% T-1 Ea E3 Vishay 67P9878
CMF-55 1.18 1% T-1 EA e3

CMF-55 1.18 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551R1800FKEA-ND CMF551R1800FKEA 67P9878
Product Name Through Hole Resistors RES 1.18 OHM 1/2W 1% AXIAL Cmf-55 1.18 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.18 ohms 1.18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details