Vishay Precision Group Cmf-55 1.13 1% T-1 Re7 Vishay CMF551R1300FKR7

Description
CMF-55 1.13 1% T-1 RE7
Description
CMF-55 1.13 1% T-1 RE7

Suppliers

Company
Product
Description
Supplier Links
Cmf-55 1.13 1% T-1 Re7 Vishay - 67P9875 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.13 1% T-1 Re7 Vishay
67P9875
Cmf-55 1.13 1% T-1 Re7 Vishay 67P9875
CMF-55 1.13 1% T-1 RE7

CMF-55 1.13 1% T-1 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P9875
Product Name Cmf-55 1.13 1% T-1 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614931-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details