Vishay Precision Group RES 1.13 OHM 1/2W 1% AXIAL CMF551R1300FKEB

Description
RES 1.13ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.13ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.13 OHM 1/2W 1% AXIAL - CMF551R1300FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13 OHM 1/2W 1% AXIAL
CMF551R1300FKEB
RES 1.13 OHM 1/2W 1% AXIAL CMF551R1300FKEB
RES 1.13ohm 1/2W 1% AXIAL

RES 1.13ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551R1300FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R1300FKEB-ND
Through Hole Resistors CMF551R1300FKEB-ND
1.13 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.13 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.13 1% T-1 Eb E3 Vishay - 67P9874 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.13 1% T-1 Eb E3 Vishay
67P9874
Cmf-55 1.13 1% T-1 Eb E3 Vishay 67P9874
CMF-55 1.13 1% T-1 EB e3

CMF-55 1.13 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551R1300FKEB CMF551R1300FKEB-ND 67P9874
Product Name RES 1.13 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.13 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.13 ohms 1.13 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details