Vishay Intertechnology, Inc. Metal Film Resistors - CMF551R1000FKEA

Description
Metal Film Resistors - Through Hole 1/4watt 1.1ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 1.1ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551R1000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551R1000FKEA
Metal Film Resistors - CMF551R1000FKEA
Metal Film Resistors - Through Hole 1/4watt 1.1ohms 1%

Metal Film Resistors - Through Hole 1/4watt 1.1ohms 1%

Supplier's Site
Through Hole Resistors - CMF551R1000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R1000FKEA-ND
Through Hole Resistors CMF551R1000FKEA-ND
1.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.1 1% T-1 Ea E3 Vishay - 67P9868 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.1 1% T-1 Ea E3 Vishay
67P9868
Cmf-55 1.1 1% T-1 Ea E3 Vishay 67P9868
CMF-55 1.1 1% T-1 EA e3

CMF-55 1.1 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551R1000FKEA CMF551R1000FKEA-ND 67P9868
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 1.1 1% T-1 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 1.1 ohms 1.1 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers