Vishay Intertechnology, Inc. Metal Film Resistors - CMF551R1000FKBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551R1000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551R1000FKBF
Metal Film Resistors - CMF551R1000FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF551R1000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R1000FKBF-ND
Through Hole Resistors CMF551R1000FKBF-ND
1.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.1Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C6932 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.1Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C6932
Resistor,metal Film,1.1Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C6932
Resistor,Metal Film,1.1Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,1.1Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551R1000FKBF CMF551R1000FKBF-ND 40C6932
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,1.1Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 1.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers