Vishay Intertechnology, Inc. RES 1.05 OHM 1/2W 1% AXIAL CMF551R0500FKEK

Description
RES 1.05ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.05ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05 OHM 1/2W 1% AXIAL - CMF551R0500FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05 OHM 1/2W 1% AXIAL
CMF551R0500FKEK
RES 1.05 OHM 1/2W 1% AXIAL CMF551R0500FKEK
RES 1.05ohm 1/2W 1% AXIAL

RES 1.05ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551R0500FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R0500FKEK-ND
Through Hole Resistors CMF551R0500FKEK-ND
1.05 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.05 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.05 1% T-1 Ek E3 Vishay - 67P9865 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.05 1% T-1 Ek E3 Vishay
67P9865
Cmf-55 1.05 1% T-1 Ek E3 Vishay 67P9865
CMF-55 1.05 1% T-1 EK e3

CMF-55 1.05 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551R0500FKEK CMF551R0500FKEK-ND 67P9865
Product Name RES 1.05 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.05 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.05 ohms 1.05 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details