Vishay Intertechnology, Inc. RES 1.05 OHM 1/2W 1% AXIAL CMF551R0500FKEB

Description
RES 1.05ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.05ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05 OHM 1/2W 1% AXIAL - CMF551R0500FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05 OHM 1/2W 1% AXIAL
CMF551R0500FKEB
RES 1.05 OHM 1/2W 1% AXIAL CMF551R0500FKEB
RES 1.05ohm 1/2W 1% AXIAL

RES 1.05ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551R0500FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R0500FKEB-ND
Through Hole Resistors CMF551R0500FKEB-ND
1.05 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.05 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.05 1% T-1 Eb E3 Vishay - 67P9864 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.05 1% T-1 Eb E3 Vishay
67P9864
Cmf-55 1.05 1% T-1 Eb E3 Vishay 67P9864
CMF-55 1.05 1% T-1 EB e3

CMF-55 1.05 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551R0500FKEB CMF551R0500FKEB-ND 67P9864
Product Name RES 1.05 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.05 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.05 ohms 1.05 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details