Vishay Intertechnology, Inc. RES 1.02 OHM 1/2W 1% AXIAL CMF551R0200FKR6

Description
RES 1.02ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.02ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02 OHM 1/2W 1% AXIAL - CMF551R0200FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02 OHM 1/2W 1% AXIAL
CMF551R0200FKR6
RES 1.02 OHM 1/2W 1% AXIAL CMF551R0200FKR6
RES 1.02ohm 1/2W 1% AXIAL

RES 1.02ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551R0200FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R0200FKR6-ND
Through Hole Resistors CMF551R0200FKR6-ND
1.02 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.02 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.02Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C6927 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.02Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C6927
Resistor,metal Film,1.02Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C6927
Resistor,Metal Film,1.02Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,1.02Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551R0200FKR6 CMF551R0200FKR6-ND 40C6927
Product Name RES 1.02 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.02Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.02 ohms 1.02 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details