Vishay Intertechnology, Inc. RES 1 OHM 1/2W 5% AXIAL CMF551R0000JKEK

Description
RES 1ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 1ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 1/2W 5% AXIAL - CMF551R0000JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1/2W 5% AXIAL
CMF551R0000JKEK
RES 1 OHM 1/2W 5% AXIAL CMF551R0000JKEK
RES 1ohm 1/2W 5% AXIAL

RES 1ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551R0000JKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R0000JKEK-ND
Through Hole Resistors CMF551R0000JKEK-ND
1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1 5% T-1 Ek E3 Vishay - 67P9855 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1 5% T-1 Ek E3 Vishay
67P9855
Cmf-55 1 5% T-1 Ek E3 Vishay 67P9855
CMF-55 1 5% T-1 EK e3

CMF-55 1 5% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551R0000JKEK CMF551R0000JKEK-ND 67P9855
Product Name RES 1 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 1 5% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers