Vishay Intertechnology, Inc. Through Hole Resistors CMF551R0000JKBF

Description
1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551R0000JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R0000JKBF-ND
Through Hole Resistors CMF551R0000JKBF-ND
1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1 OHM 1/2W 5% AXIAL - CMF551R0000JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1/2W 5% AXIAL
CMF551R0000JKBF
RES 1 OHM 1/2W 5% AXIAL CMF551R0000JKBF
RES 1ohm 1/2W 5% AXIAL

RES 1ohm 1/2W 5% AXIAL

Supplier's Site
Resistor,metal Film,1Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 40C6925 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
40C6925
Resistor,metal Film,1Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 40C6925
Resistor,Metal Film,1Ohms,250WV,5+/ -% Tol,-100,100ppm-TC

Resistor,Metal Film,1Ohms,250WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551R0000JKBF-ND CMF551R0000JKBF 40C6925
Product Name Through Hole Resistors RES 1 OHM 1/2W 5% AXIAL Resistor,metal Film,1Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details