Vishay Intertechnology, Inc. Through Hole Resistors CMF551R0000FNEA

Description
1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551R0000FNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R0000FNEA-ND
Through Hole Resistors CMF551R0000FNEA-ND
1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551R0000FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551R0000FNEA
Metal Film Resistors - CMF551R0000FNEA
Metal Film Resistors - Through Hole CMF-55 1 1% T-00 EA e3

Metal Film Resistors - Through Hole CMF-55 1 1% T-00 EA e3

Supplier's Site
Cmf-55 1 1% T-00 Ea E3 Vishay - 67P9846 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1 1% T-00 Ea E3 Vishay
67P9846
Cmf-55 1 1% T-00 Ea E3 Vishay 67P9846
CMF-55 1 1% T-00 EA e3

CMF-55 1 1% T-00 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551R0000FNEA-ND CMF551R0000FNEA 67P9846
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 1 1% T-00 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers