Vishay Intertechnology, Inc. Through Hole Resistors CMF551R0000FLEB

Description
1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551R0000FLEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R0000FLEB-ND
Through Hole Resistors CMF551R0000FLEB-ND
1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1 OHM 1/2W 1% AXIAL - CMF551R0000FLEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1/2W 1% AXIAL
CMF551R0000FLEB
RES 1 OHM 1/2W 1% AXIAL CMF551R0000FLEB
RES 1ohm 1/2W 1% AXIAL

RES 1ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 1 1% T-0 Eb E3 Vishay - 67P9840 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1 1% T-0 Eb E3 Vishay
67P9840
Cmf-55 1 1% T-0 Eb E3 Vishay 67P9840
CMF-55 1 1% T-0 EB e3

CMF-55 1 1% T-0 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551R0000FLEB-ND CMF551R0000FLEB 67P9840
Product Name Through Hole Resistors RES 1 OHM 1/2W 1% AXIAL Cmf-55 1 1% T-0 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details