Vishay Intertechnology, Inc. RES 1 OHM 1/2W 1% AXIAL CMF551R0000FKR6

Description
RES 1ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 1/2W 1% AXIAL - CMF551R0000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1/2W 1% AXIAL
CMF551R0000FKR6
RES 1 OHM 1/2W 1% AXIAL CMF551R0000FKR6
RES 1ohm 1/2W 1% AXIAL

RES 1ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551R0000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R0000FKR6-ND
Through Hole Resistors CMF551R0000FKR6-ND
1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551R0000FKR6 CMF551R0000FKR6-ND
Product Name RES 1 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers