Vishay Precision Group Through Hole Resistors CMF551R0000FKEB

Description
1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF1.00HGTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.00HGTR-ND
Through Hole Resistors CMF1.00HGTR-ND
1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.00HGCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.00HGCT-ND
Through Hole Resistors CMF1.00HGCT-ND
1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551R0000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551R0000FKEB
Metal Film Resistors - CMF551R0000FKEB
Metal Film Resistors - Through Hole 1/4watt 1ohms 1%

Metal Film Resistors - Through Hole 1/4watt 1ohms 1%

Supplier's Site
1 Ohm 0.125W Resistor - 53-CMF551R0000FKEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 Ohm 0.125W Resistor
53-CMF551R0000FKEB
1 Ohm 0.125W Resistor 53-CMF551R0000FKEB
1 Ohm 1% Metal Film Resistor, 0.125W, Through-Hole, Axial, Tape & Reel Product overview: CMF551R0000FKEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 0.125W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551R0000FKEB can be used for catalog matching and distributor lookup.

1 Ohm 1% Metal Film Resistor, 0.125W, Through-Hole, Axial, Tape & Reel Product overview: CMF551R0000FKEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 0.125W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551R0000FKEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 1R, 0.5W, Axial, Metal Film Rohs Compliant Vishay - 13AJ4542 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 0.5W, Axial, Metal Film Rohs Compliant Vishay
13AJ4542
Res, 1R, 0.5W, Axial, Metal Film Rohs Compliant Vishay 13AJ4542
RES, 1R, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 1R, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF1.00HGTR-ND CMF551R0000FKEB 53-CMF551R0000FKEB 13AJ4542
Product Name Through Hole Resistors Metal Film Resistors - 1 Ohm 0.125W Resistor Res, 1R, 0.5W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm METAL FILM MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details