Vishay Intertechnology, Inc. 1 OHM 2W Resistor CMF551R0000FKEA

Description
RES 1 OHM 1/2W 1% AXIAL Product overview: CMF551R0000FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551R0000FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 1 OHM 1/2W 1% AXIAL Product overview: CMF551R0000FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551R0000FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 OHM 2W Resistor - 53-CMF551R0000FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 OHM 2W Resistor
53-CMF551R0000FKEA
1 OHM 2W Resistor 53-CMF551R0000FKEA
RES 1 OHM 1/2W 1% AXIAL Product overview: CMF551R0000FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551R0000FKEA can be used for catalog matching and distributor lookup.

RES 1 OHM 1/2W 1% AXIAL Product overview: CMF551R0000FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551R0000FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF1.0HHCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.0HHCT-ND
Through Hole Resistors CMF1.0HHCT-ND
1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.0HHTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.0HHTR-ND
Through Hole Resistors CMF1.0HHTR-ND
1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1 OHM 1/2W 1% AXIAL - CMF551R0000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1/2W 1% AXIAL
CMF551R0000FKEA
RES 1 OHM 1/2W 1% AXIAL CMF551R0000FKEA
RES 1ohm 1/2W 1% AXIAL

RES 1ohm 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 53-CMF551R0000FKEA CMF1.0HHCT-ND CMF551R0000FKEA
Product Name 1 OHM 2W Resistor Through Hole Resistors RES 1 OHM 1/2W 1% AXIAL
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers