Vishay Intertechnology, Inc. Through Hole Resistors CMF551M9800BHEK

Description
1.98 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.98 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M9800BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M9800BHEK-ND
Through Hole Resistors CMF551M9800BHEK-ND
1.98 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.98 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.98M OHM 1/2W 0.1% AXIAL - CMF551M9800BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.98M OHM 1/2W 0.1% AXIAL
CMF551M9800BHEK
RES 1.98M OHM 1/2W 0.1% AXIAL CMF551M9800BHEK
RES 1.98Mohm 1/2W 0.1% AXIAL

RES 1.98Mohm 1/2W 0.1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF551M9800BHEK-ND CMF551M9800BHEK
Product Name Through Hole Resistors RES 1.98M OHM 1/2W 0.1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details