Vishay Intertechnology, Inc. RES 1.96M OHM 1/2W 2% AXIAL CMF551M9600GNBF

Description
RES 1.96Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 1.96Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96M OHM 1/2W 2% AXIAL - CMF551M9600GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96M OHM 1/2W 2% AXIAL
CMF551M9600GNBF
RES 1.96M OHM 1/2W 2% AXIAL CMF551M9600GNBF
RES 1.96Mohm 1/2W 2% AXIAL

RES 1.96Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M9600GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M9600GNBF-ND
Through Hole Resistors CMF551M9600GNBF-ND
1.96 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.96 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.96M 2% T-00 B14 Vishay - 67P9828 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.96M 2% T-00 B14 Vishay
67P9828
Cmf-55 1.96M 2% T-00 B14 Vishay 67P9828
CMF-55 1.96M 2% T-00 B14

CMF-55 1.96M 2% T-00 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M9600GNBF CMF551M9600GNBF-ND 67P9828
Product Name RES 1.96M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 1.96M 2% T-00 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.96E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details