Vishay Intertechnology, Inc. RES 1.96M OHM 1/2W 1% AXIAL CMF551M9600FKEK

Description
RES 1.96Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.96Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96M OHM 1/2W 1% AXIAL - CMF551M9600FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96M OHM 1/2W 1% AXIAL
CMF551M9600FKEK
RES 1.96M OHM 1/2W 1% AXIAL CMF551M9600FKEK
RES 1.96Mohm 1/2W 1% AXIAL

RES 1.96Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M9600FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M9600FKEK-ND
Through Hole Resistors CMF551M9600FKEK-ND
1.96 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.96 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.96M 1% T-1 Ek E3 Vishay - 48P5926 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.96M 1% T-1 Ek E3 Vishay
48P5926
Cmf-55 1.96M 1% T-1 Ek E3 Vishay 48P5926
CMF-55 1.96M 1% T-1 EK e3

CMF-55 1.96M 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M9600FKEK CMF551M9600FKEK-ND 48P5926
Product Name RES 1.96M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.96M 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.96E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details