Vishay Intertechnology, Inc. RES 1.96M OHM 1/2W 1% AXIAL CMF551M9600FKBF

Description
RES 1.96Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.96Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96M OHM 1/2W 1% AXIAL - CMF551M9600FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96M OHM 1/2W 1% AXIAL
CMF551M9600FKBF
RES 1.96M OHM 1/2W 1% AXIAL CMF551M9600FKBF
RES 1.96Mohm 1/2W 1% AXIAL

RES 1.96Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M9600FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M9600FKBF-ND
Through Hole Resistors CMF551M9600FKBF-ND
1.96 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.96 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,19.6Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C6913 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,19.6Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C6913
Resistor,metal Film,19.6Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C6913
Resistor,Metal Film,19.6MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,19.6MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M9600FKBF CMF551M9600FKBF-ND 40C6913
Product Name RES 1.96M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,19.6Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.96E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details