Vishay Intertechnology, Inc. RES 1.91M OHM 1/2W 1% AXIAL CMF551M9100FKBF

Description
RES 1.91Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.91Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91M OHM 1/2W 1% AXIAL - CMF551M9100FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91M OHM 1/2W 1% AXIAL
CMF551M9100FKBF
RES 1.91M OHM 1/2W 1% AXIAL CMF551M9100FKBF
RES 1.91Mohm 1/2W 1% AXIAL

RES 1.91Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M9100FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M9100FKBF-ND
Through Hole Resistors CMF551M9100FKBF-ND
1.91 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.91 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,19.1Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C6900 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,19.1Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C6900
Resistor,metal Film,19.1Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C6900
Resistor,Metal Film,19.1MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,19.1MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M9100FKBF CMF551M9100FKBF-ND 40C6900
Product Name RES 1.91M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,19.1Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.91E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details