Vishay Intertechnology, Inc. RES 1.9M OHM 1/2W 0.1% AXIAL CMF551M9000BHEK

Description
RES 1.9Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.9Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.9M OHM 1/2W 0.1% AXIAL - CMF551M9000BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.9M OHM 1/2W 0.1% AXIAL
CMF551M9000BHEK
RES 1.9M OHM 1/2W 0.1% AXIAL CMF551M9000BHEK
RES 1.9Mohm 1/2W 0.1% AXIAL

RES 1.9Mohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M9000BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M9000BHEK-ND
Through Hole Resistors CMF551M9000BHEK-ND
1.9 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.9 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.9M .1% T-2 Ek E3 Vishay - 67P9817 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.9M .1% T-2 Ek E3 Vishay
67P9817
Cmf-55 1.9M .1% T-2 Ek E3 Vishay 67P9817
CMF-55 1.9M .1% T-2 EK e3

CMF-55 1.9M .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M9000BHEK CMF551M9000BHEK-ND 67P9817
Product Name RES 1.9M OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.9M .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.90E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details