Vishay Intertechnology, Inc. Through Hole Resistors CMF551M8700FKBF

Description
1.87 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.87 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M8700FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M8700FKBF-ND
Through Hole Resistors CMF551M8700FKBF-ND
1.87 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.87 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,1.87M,1%,100PPM,BULK - CMF551M8700FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,1.87M,1%,100PPM,BULK
CMF551M8700FKBF
METAL FILM,1/8W,1.87M,1%,100PPM,BULK CMF551M8700FKBF
METAL FILM,1/8W,1.87M,1%,1 00PPM,BULK

METAL FILM,1/8W,1.87M,1%,100PPM,BULK

Supplier's Site
Resistor,metal Film,18.7Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C6887 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,18.7Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C6887
Resistor,metal Film,18.7Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C6887
Resistor,Metal Film,18.7MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,18.7MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M8700FKBF-ND CMF551M8700FKBF 40C6887
Product Name Through Hole Resistors METAL FILM,1/8W,1.87M,1%,100PPM,BULK Resistor,metal Film,18.7Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details