Vishay Intertechnology, Inc. RES 1.82M OHM 1/2W 2% AXIAL CMF551M8200GNEK

Description
RES 1.82Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 1.82Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82M OHM 1/2W 2% AXIAL - CMF551M8200GNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82M OHM 1/2W 2% AXIAL
CMF551M8200GNEK
RES 1.82M OHM 1/2W 2% AXIAL CMF551M8200GNEK
RES 1.82Mohm 1/2W 2% AXIAL

RES 1.82Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M8200GNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M8200GNEK-ND
Through Hole Resistors CMF551M8200GNEK-ND
1.82 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.82 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.82M 2% T-00 Ek E3 Vishay - 67P9806 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.82M 2% T-00 Ek E3 Vishay
67P9806
Cmf-55 1.82M 2% T-00 Ek E3 Vishay 67P9806
CMF-55 1.82M 2% T-00 EK e3

CMF-55 1.82M 2% T-00 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M8200GNEK CMF551M8200GNEK-ND 67P9806
Product Name RES 1.82M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 1.82M 2% T-00 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.82E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details