Vishay Intertechnology, Inc. RES 1.82M OHM 1/2W 2% AXIAL CMF551M8200GNBF

Description
RES 1.82Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 1.82Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82M OHM 1/2W 2% AXIAL - CMF551M8200GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82M OHM 1/2W 2% AXIAL
CMF551M8200GNBF
RES 1.82M OHM 1/2W 2% AXIAL CMF551M8200GNBF
RES 1.82Mohm 1/2W 2% AXIAL

RES 1.82Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M8200GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M8200GNBF-ND
Through Hole Resistors CMF551M8200GNBF-ND
1.82 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.82 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 1.82 Mohm, +/2 Percent, 200 Ppm Vishay - 40C6885 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.82 Mohm, +/2 Percent, 200 Ppm Vishay
40C6885
Cmf55, 1.82 Mohm, +/2 Percent, 200 Ppm Vishay 40C6885
CMF55, 1.82 MOhm, +/- 2 Percent, 200 ppm

CMF55, 1.82 MOhm, +/- 2 Percent, 200 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M8200GNBF CMF551M8200GNBF-ND 40C6885
Product Name RES 1.82M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf55, 1.82 Mohm, +/2 Percent, 200 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.82E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers