Vishay Intertechnology, Inc. RES 1.82M OHM 1/2W 1% AXIAL CMF551M8200FKRE

Description
RES 1.82Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.82Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82M OHM 1/2W 1% AXIAL - CMF551M8200FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82M OHM 1/2W 1% AXIAL
CMF551M8200FKRE
RES 1.82M OHM 1/2W 1% AXIAL CMF551M8200FKRE
RES 1.82Mohm 1/2W 1% AXIAL

RES 1.82Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M8200FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M8200FKRE-ND
Through Hole Resistors CMF551M8200FKRE-ND
1.82 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.82 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.82M 1% T-1 R36 Vishay - 67P9801 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.82M 1% T-1 R36 Vishay
67P9801
Cmf-55 1.82M 1% T-1 R36 Vishay 67P9801
CMF-55 1.82M 1% T-1 R36

CMF-55 1.82M 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M8200FKRE CMF551M8200FKRE-ND 67P9801
Product Name RES 1.82M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.82M 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.82E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers