Vishay Intertechnology, Inc. RES 1.82M OHM 1/2W 1% AXIAL CMF551M8200FKR6

Description
RES 1.82Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.82Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82M OHM 1/2W 1% AXIAL - CMF551M8200FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82M OHM 1/2W 1% AXIAL
CMF551M8200FKR6
RES 1.82M OHM 1/2W 1% AXIAL CMF551M8200FKR6
RES 1.82Mohm 1/2W 1% AXIAL

RES 1.82Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M8200FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M8200FKR6-ND
Through Hole Resistors CMF551M8200FKR6-ND
1.82 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.82 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,18.2Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C6883 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,18.2Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C6883
Resistor,metal Film,18.2Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C6883
Resistor,Metal Film,18.2MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,18.2MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M8200FKR6 CMF551M8200FKR6-ND 40C6883
Product Name RES 1.82M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,18.2Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.82E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details