Vishay Intertechnology, Inc. Metal Film Resistors - CMF551M8200FKEA

Description
Metal Film Resistors - Through Hole 1.82Mohm 1% 100PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1.82Mohm 1% 100PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551M8200FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551M8200FKEA
Metal Film Resistors - CMF551M8200FKEA
Metal Film Resistors - Through Hole 1.82Mohm 1% 100PPM 1/4W

Metal Film Resistors - Through Hole 1.82Mohm 1% 100PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF551M8200FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M8200FKEA-ND
Through Hole Resistors CMF551M8200FKEA-ND
1.82 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.82 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.82M 1% T-1 Ea E3 Vishay - 48P5918 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.82M 1% T-1 Ea E3 Vishay
48P5918
Cmf-55 1.82M 1% T-1 Ea E3 Vishay 48P5918
CMF-55 1.82M 1% T-1 EA e3

CMF-55 1.82M 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M8200FKEA CMF551M8200FKEA-ND 48P5918
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 1.82M 1% T-1 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 1.82E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers