Vishay Intertechnology, Inc. Through Hole Resistors CMF551M8200FKBF

Description
1.82 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.82 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M8200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M8200FKBF-ND
Through Hole Resistors CMF551M8200FKBF-ND
1.82 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.82 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551M8200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551M8200FKBF
Metal Film Resistors - CMF551M8200FKBF
Metal Film Resistors - Through Hole 1/4watt 1.82Mohms 1%

Metal Film Resistors - Through Hole 1/4watt 1.82Mohms 1%

Supplier's Site
Resistor,metal Film,1.82Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 99B2405 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.82Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
99B2405
Resistor,metal Film,1.82Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 99B2405
Resistor,Metal Film,1.82MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,1.82MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M8200FKBF-ND CMF551M8200FKBF 99B2405
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,1.82Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details