Vishay Intertechnology, Inc. Through Hole Resistors CMF551M8200FHR6

Description
1.82 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.82 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M8200FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M8200FHR6-ND
Through Hole Resistors CMF551M8200FHR6-ND
1.82 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.82 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.82M OHM 1/2W 1% AXIAL - CMF551M8200FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82M OHM 1/2W 1% AXIAL
CMF551M8200FHR6
RES 1.82M OHM 1/2W 1% AXIAL CMF551M8200FHR6
RES 1.82Mohm 1/2W 1% AXIAL

RES 1.82Mohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,1.82Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 40C6878 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.82Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
40C6878
Resistor,metal Film,1.82Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 40C6878
Resistor,Metal Film,1.82MOhms,250WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.82MOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M8200FHR6-ND CMF551M8200FHR6 40C6878
Product Name Through Hole Resistors RES 1.82M OHM 1/2W 1% AXIAL Resistor,metal Film,1.82Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details