Vishay Intertechnology, Inc. Through Hole Resistors CMF551M8200FHEB

Description
1.82 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.82 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF1.82MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.82MHFTR-ND
Through Hole Resistors CMF1.82MHFTR-ND
1.82 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.82 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.82M OHM 1% 50PPM 1/2W - CMF551M8200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82M OHM 1% 50PPM 1/2W
CMF551M8200FHEB
RES 1.82M OHM 1% 50PPM 1/2W CMF551M8200FHEB
RES 1.82Mohm 1% 50PPM 1/2W

RES 1.82Mohm 1% 50PPM 1/2W

Supplier's Site
Cmf-55 1.82M 1% T-2 Eb E3 Vishay - 67P9799 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.82M 1% T-2 Eb E3 Vishay
67P9799
Cmf-55 1.82M 1% T-2 Eb E3 Vishay 67P9799
CMF-55 1.82M 1% T-2 EB e3

CMF-55 1.82M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF1.82MHFTR-ND CMF551M8200FHEB 67P9799
Product Name Through Hole Resistors RES 1.82M OHM 1% 50PPM 1/2W Cmf-55 1.82M 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614885-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details